Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 2 in Width - 1 1/2 in Diameter - 91080 91080

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 2 in Width - 1 1/2 in Diameter - 91080 - 616026-91080 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 2 in Width - 1 1/2 in Diameter - 91080
616026-91080
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 2 in Width - 1 1/2 in Diameter - 91080 616026-91080
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-91080
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 2 in Width - 1 1/2 in Diameter - 91080
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502668 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 12000 rpm
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Flap Disc - WEI-50695 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details