Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 4 in Diameter - 90714 90714

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 4 in Diameter - 90714 - 616026-90714 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 4 in Diameter - 90714
616026-90714
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 4 in Diameter - 90714 616026-90714
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90714
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 4 in Diameter - 90714
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834132002 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - 1290190 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details