Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 90731 90731

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 90731 - 616026-90731 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 90731
616026-90731
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 90731 616026-90731
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90731
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 3 in Diameter - 90731
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 7AM - 66254401131 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Flap Disc - WEI-50641 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details