Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 in Diameter - 91073 91073

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 in Diameter - 91073 - 616026-91073 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 in Diameter - 91073
616026-91073
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 in Diameter - 91073 616026-91073
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-91073
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 in Diameter - 91073
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Arbor Unmounted Flap Wheel - 08834122034 - Norton Abrasives
Specs
Type Ceramic
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50676 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Bands - 46433 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 0.7500 inch (19.05 mm)
Max Speed 26000 rpm
View Details