Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 2 in Diameter - 90818 90818

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90818 having a coarse grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90818 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 2 in Diameter - 90818 - 616026-90818 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 2 in Diameter - 90818
616026-90818
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 2 in Diameter - 90818 616026-90818
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90818 having a coarse grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90818 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90818
Product Name Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 2 in Diameter - 90818
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834132051 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z4001F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details