Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 4 in Diameter - 90703 90703

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 4 in Diameter - 90703 - 616026-90703 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 4 in Diameter - 90703
616026-90703
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 4 in Diameter - 90703 616026-90703
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90703
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 4 in Diameter - 90703
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502624 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details