Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90764 90764

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90764 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90764 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90764 - 616026-90764 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90764
616026-90764
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90764 616026-90764
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90764 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90764 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90764
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90764
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502584 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.6250 inch (15.87 mm)
Max Speed ? to 30000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Blending Flap Discs for Stainless Steel and Aluminum - ENDURO-FLEX Stainless™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 to 1300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details