Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 2 in Diameter - 91091 91091

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 2 in Diameter - 91091 - 616026-91091 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 2 in Diameter - 91091
616026-91091
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 2 in Diameter - 91091 616026-91091
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-91091
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 2 in Diameter - 91091
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502647 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details