Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 1 in Diameter - 90760 90760

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90760 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90760 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 1 in Diameter - 90760 - 616026-90760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 1 in Diameter - 90760
616026-90760
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 1 in Diameter - 90760 616026-90760
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90760 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90760 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90760
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 1 in Diameter - 90760
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502666 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Nail Brush, Plastic Fill - 44314 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 1.5 inch (38.1 mm)
Applications & Materials Abraded Facility Maintenance
View Details