Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 5 in Diameter - 90716 90716

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 5 in Diameter - 90716 - 616026-90716 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 5 in Diameter - 90716
616026-90716
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 5 in Diameter - 90716 616026-90716
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90716
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 5 in Diameter - 90716
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502593 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details