Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 1/2 in Diameter - 90815 90815

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90815 having a coarse grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90815 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 1/2 in Diameter - 90815 - 616026-90815 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 1/2 in Diameter - 90815
616026-90815
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 1/2 in Diameter - 90815 616026-90815
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90815 having a coarse grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90815 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90815
Product Name Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 1/2 in Diameter - 90815
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502646 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details