Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 2 in Diameter - 90767 90767

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90767 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90767 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 2 in Diameter - 90767 - 616026-90767 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 2 in Diameter - 90767
616026-90767
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 2 in Diameter - 90767 616026-90767
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90767 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90767 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90767
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 2 in Diameter - 90767
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 5AM - 66254413661 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.2500 inch (6.35 mm)
Max Speed ? to 18100 rpm
View Details
Spiral Band Sleeves - 46102 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 2 inch (50.8 mm)
Max Speed 6000 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details