Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 4 in Diameter - 90751 90751

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90751 having a coarse grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90751 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 4 in Diameter - 90751 - 616026-90751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 4 in Diameter - 90751
616026-90751
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 4 in Diameter - 90751 616026-90751
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90751 having a coarse grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90751 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90751
Product Name Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 4 in Diameter - 90751
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137484 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc - WEI-50593 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
Mounted Flap Wheels - PD503 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details