Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 1 in Diameter - 92013 92013

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 1 in Diameter - 92013 - 616026-92013 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 1 in Diameter - 92013
616026-92013
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 1 in Diameter - 92013 616026-92013
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-92013
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 in Width - 1 in Diameter - 92013
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502687 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed ? to 6200 rpm
View Details
Flap Discs - Z4528FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Automotive; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details