Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 3 in Diameter - 90749 90749

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90749 having a coarse grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90749 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 3 in Diameter - 90749 - 616026-90749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 3 in Diameter - 90749
616026-90749
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 3 in Diameter - 90749 616026-90749
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90749 having a coarse grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90749 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90749
Product Name Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 3 in Diameter - 90749
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Fine Steel Shank MicroMini Flap Wheel - 08834137545 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z4000F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details