Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 in Width - 5 in Diameter - 90740 90740

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 in Width - 5 in Diameter - 90740 - 616026-90740 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 in Width - 5 in Diameter - 90740
616026-90740
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 in Width - 5 in Diameter - 90740 616026-90740
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90740
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 in Width - 5 in Diameter - 90740
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502666 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Flap Discs - Z4520F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details