Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 5 in Diameter - 90774 90774

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90774 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90774 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 5 in Diameter - 90774 - 616026-90774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 5 in Diameter - 90774
616026-90774
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 5 in Diameter - 90774 616026-90774
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90774 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90774 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90774
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 1/2 in Width - 5 in Diameter - 90774
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Norton Charger ZA Coarse Arbor Thread Fiberglass Flat Flap Disc - 63642503518 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Bowl Brush, Professional, Grey Tampico Fill, Hardwood Handle - 75060 - Weiler Abrasives
Specs
Type Abrasive Brush
Width 3.5 inch (88.9 mm)
Applications & Materials Abraded Facility Maintenance
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details
Mounted Flap Wheels - PD505T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details