Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 in Diameter - 92019 92019

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 in Diameter - 92019 - 616026-92019 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 in Diameter - 92019
616026-92019
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 in Diameter - 92019 616026-92019
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-92019
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 in Diameter - 92019
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834133008 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z6035F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details