Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 92061 92061

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 92061 - 616026-92061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 92061
616026-92061
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 92061 616026-92061
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-92061
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 2 in Width - 2 in Diameter - 92061
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834132001 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-50746 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details