Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 4 in Diameter - 90733 90733

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 4 in Diameter - 90733 - 616026-90733 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 4 in Diameter - 90733
616026-90733
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 4 in Diameter - 90733 616026-90733
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90733
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 4 in Diameter - 90733
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit ZA Coarse Center Mount Aluminum Conical Flap Disc - 08834193425 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mandrel Mounted Wheel Brushes - BMC-14 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details