Standard Abrasives Buff and Blend 875700 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives mini brush can be run at a maximum speed of 3500 RPMs.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Brushes |
| Product Number | 051141-53868 |
| Product Name | Standard Abrasives Buff and Blend 875700 A/O Aluminum Oxide AO Mini Brush - 4 in Face Width - 4 1/2 in Diameter - 53868 |
| Specific Product Type / Shape | Flapwheel |