Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 2 in Diameter - 90766 90766

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90766 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90766 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 2 in Diameter - 90766 - 616026-90766 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 2 in Diameter - 90766
616026-90766
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 2 in Diameter - 90766 616026-90766
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90766 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90766 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90766
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 1 in Width - 2 in Diameter - 90766
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834197199 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Mounted Flap Wheels - PA507 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details