Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91082 91082

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91082 - 616026-91082 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91082
616026-91082
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91082 616026-91082
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-91082
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91082
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse Steel Shank Mini Flap Wheel - 08834149801 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs - Z7037FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Long Life Blending Flap Discs - ENDURO-FLEX™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Medium Grit Blending or Intermediate Cutting
View Details