Teknor Apex Company Datasheets for Thermoplastics and Thermoplastic Resins

Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more

Page: 1 2 3 4
Product Name Notes
70% Magnesium Hydroxide Masterbatch Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets
Chemlon® E-6 GF15 is an economy range 15% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-6 GF30 is an economy range 30% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-6 GF50 is an economy range 50% glass fibre reinforced Nylon 6 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-6 is an economy range Nylon 6 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural...
Chemlon® E-66 GF15 is an economy range 15% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-66 GF30 is an economy range 30% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-66 GF50 is an economy range 50% glass fibre reinforced Nylon 66 compound. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America...
Chemlon® E-66 is an economy range Nylon 66 injection moulding grade. It is available in natural or black versions. Material Status Commercial: Active Availability Europe North America Appearance Black Natural...
EN30 is a modified nylon 6 that offers increased impact strength coupled with good rigidity. Material Status Commercial: Active Availability Europe North America Features High Impact Resistance High Rigidity Processing...
ENF2 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good mechanical performance coupled with good surface finish. The grade also offers improved flow and is heat...
HY2SM is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Lubricant Features General Purpose High Viscosity Lubricated Uses General...
HY3 is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. It contains a nucleating agent to aid faster cycle times. Material Status Commercial: Active Availability Europe...
JW21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. JW21 is heavily pigmented and is designed to provide good opacity even with thin coatings. It...
MD21 is a medium viscosity grade of nylon 6 designed for wire coating extrusion. MD21 is heavily pigment and is designed to provide good opacity even with thin coatings. It...
MD3G is a general purpose, unfilled injection moulding grade of nylon 6. MD3G contains a nucleating agent to enable mouldings to be produced with short cycle times. Material Status Commercial:...
MD4 is an unfilled injection moulding grade of nylon 6. MD4 is heat stabilized and designed for the manufacture of components that will be exposed to elevated service temperatures. Material...
MD82 is a UL recognised, V-0 rated, halogen & phosphorus free flame retardant, unreinforced injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Flame Retardant Heat...
MDF2 is a heat stabilised 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement...
MDF30 is a 30% glass fibre reinforced nylon 6 that offers good mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,...
MDF35 is a 35% glass fibre reinforced nylon 6 that offers superior mechanical performance coupled with good surface finish.finish and mould release characteristics. Material Status Commercial: Active Availability Europe Filler...
MDF4 is a 15% glass fibre reinforced nylon 6 that offers improved mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement...
MDF463 is a 15% glass fibre reinforced grade of nylon 6 that contains an impact modification system which offers superior low temperature performance - along with a stabilisation package to...
MDF4L is a 15% glass fibre reinforced, UV stabilised nylon 6 that offers improved mechanical performance, coupled with good surface finish and weathering resistance. The stabiliser package is colourless in...
MDF50 is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber,...
MDF603 is a 15% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /...
MDF604 is a 20% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. Material Status Commercial: Active Availability Europe Filler /...
MDF606 is a 30% glass fibre reinforced, impact modified nylon 6 that offers good rigidity and toughness over a wide temperature range. The grade is also stabilised for good weathering...
MDF863 is a 15% glass fibre reinforced, highly impact modified, flame retarded nylon 6 - suitable for use in sub zero service environments. It contains a RoHS permissible Brominated Flame...
MDFS2 is a 50% glass reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Fiber, 50%...
MDM54 is a UL recognised, V-2 rated halogen & phosphorus free flame retarded, mineral filled injection moulding grade of nylon 6, primarily intended for electrical applications. Material Status Commercial: Active...
MDMF31 is a 30% heat stabilised glass fibre and mineral reinforced grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Additive...
MDS2 is a 50% glass sphere filled nylon 6 that offers excellent rigidity coupled with minimal distortion. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement Glass Bead,...
MDS4 is a 25% glass sphere filled nylon 6 that offers increased rigidity coupled with low distortion. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead, 25% Filler...
MDSF1 is a 40% mixed glass fibre and glass sphere filled injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Filler / Reinforcement Glass Bead\Glass Fiber, 40%...
MDT10 is a modified nylon 6 that offers ultra high impact strength coupled with good rigidity, with this impact resistance being retained at sub-zero temperatures. The excellent impact performance also...
N60A is a general purpose, unfilled, nucleated and lubricated injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe North America Additive Lubricant Nucleating Agent Features General Purpose...
N60AHY is a high viscosity, unfilled, heat stabilised grade of nylon 6. It is primarily intended for extrusion applications such as pipe and profile. Material Status Commercial: Active Availability Europe...
N66A is a general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features General Purpose Uses General Purpose Processing Method Injection Molding...
N66AN is a fast cycling, general purpose unfilled injection moulding grade of nylon 66. Material Status Commercial: Active Availability Europe North America Features Fast Molding Cycle General Purpose Uses General...
R106/N/50GFS is a 50% glass fibre reinforced nylon 6 that offers excellent mechanical performance coupled with good surface finish. Material Status Commercial: Active Availability Europe North America Filler / Reinforcement...
SINPOLENE MBB 1232 is a highly pigmented and high jetness universal black masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. SINPOLENE MBB 1232 is...
SINPOLENE MBB 1501 is a Polyolefin based black masterbatch designed specifically for use in injection moulding, compounding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1501 has high pigment loading...
SINPOLENE MBB 1511 is a Polyolefin based black masterbatch designed specifically for use in injection moulding, compounding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1511 has high pigment loading...
SINPOLENE MBB 2032 is a LDPE based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB 2032 has high pigment loading...
SINPOLENE MBB 3462 is a polyethylene-based black masterbatch designed specifically for use in food contact application film. SINPOLENE MBB3462 has high pigment loading and thus offers high coloring value with...
Sinpolene MBB0031 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0031, has high pigment loading and thus...
Sinpolene MBB0051 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0051, has high pigment loading and thus...
Sinpolene MBB005LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB005LE, has high pigment loading and thus...
Sinpolene MBB0061 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0061, has high pigment loading and thus...
Sinpolene MBB006LE is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB006LE, has high pigment loading and thus...
SINPOLENE MBB0091 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. SINPOLENE MBB0091, has high pigment loading and thus...
Sinpolene MBB0092 is a polyethylene-based black masterbatch designed specifically for use in generally-purpose film, blow moulding, injection moulding and extrusion of polyolefins. Sinpolene MBB0092, has high pigment loading and thus...
SINPOLENE MBB1061 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB1061 has very high...
SINPOLENE MBB106LE is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB106LE has very high...
SINPOLENE MBB1401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1401 has high pigment loading and...
SINPOLENE MBB1402 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1402 has high pigment loading and...
SINPOLENE MBB1406 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB1406 has very high pigment...
SINPOLENE MBB1411 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1411 has high pigment loading and...
SINPOLENE MBB1412 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB1412 has high pigment loading and...
SINPOLENE MBB1512 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection...
SINPOLENE MBB1732/A is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection...
SINPOLENE MBB1782 is a masterbatch based on a medium jetness carbon black dispersed in polyethylene. It is designed specifically for use in tubular film blowing, blow moulding, extrusion and injection...
Sinpolene MBB1934 is a Homo-polypropylene-b ased black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB1934, offers excellent colouring value with superior quality and...
SINPOLENE MBB2401 is a modified copolymer based black masterbatch designed specifically for use in injection moulding, tubular film blowing, blow moulding and extrusion of polyolefins. SINPOLENE MBB2401 has high pigment...
Sinpolene MBB2507 is a nylon-based black masterbatch designed specifically for use in injection moulding and compounding of Nylon. Sinpolene MBB2507, has high pigment loading and thus offers high colouring value...
SINPOLENE MBB2621 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding...
SINPOLENE MBB2671 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB2671 has very high...
SINPOLENE MBB2672 is a polyethylene-based black masterbatch designed specifically for use in tubular film blowing, geomembranes, blow moulding, injection moulding, and sheet extrusion of polyolefins. SINPOLENE MBB2672 has very high...
SINPOLENE MBB2751 is a modified copolymer based black masterbatch designed specifically for use in injection moulding and extrusion of polyolefins, polystyrene and ABS. SINPOLENE MBB2751 has high pigment loading and...
SINPOLENE MBB2801 is a highly pigmented & high jetness black universal masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. It is delivered as free-flowing...
Sinpolene MBB3034 is a polypropylene-based black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB3034, offers excellent colouring value with superior quality and performance.
SINPOLENE MBB3131 is LLDPE-based black masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefin. SINPOLENE MBB3131 has high pigment loading and thus offers high...
SINPOLENE MBB3132 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and molding...
Sinpolene MBB3134 is a polypropylene-based black masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. Sinpolene MBB3134, offers excellent colouring value with superior quality and performance.
SINPOLENE MBB7512 is a masterbatch based on a furnace carbon black dispersed in polyethylene. It is designed specifically for use in general film, mulch film, extrusion of sheet and injection...
SINPOLENE MBN 4032 is a polyethylene-based UV masterbatch suitable for stabilization of thin section articles, especially for fibre and tapes. SINPOLENE MBN4032 exhibits very good heat stability and compatibility. Material...
SINPOLENE MBN7012 is an anti-blocking masterbatch which contains 5% fast migrating amide to prevent blocking during the production of polyethylene films. Material Status Commercial: Active Availability Africa & Middle East...
SINPOLENE MBN7052 is an additive concentrate which contains slip agent to reduce the co-efficient of friction of polyolefins. It is particularly effective for the blown film of polyethylene. Material Status...
SINPOLENE MBN7541 is an additive concentrate which contains processing aid to eliminate or reduce melt fracture and die build-up during processing of LLDPE and HDPE. Also effective in increasing throughput...
SINPOLENE MBN7574 is a speciality low smell clarifying concentrate used for enhancing the clarity of polypropylene. It is particularly effective for PP homopolymer and random copolymer. Articles made from the...
SINPOLENE MBN7584 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer...
SINPOLENE MBN7594 is a nucleating concentrate designed specifically for enhancing the clarity as well as improving the mechanical and thermal properties of polypropylene. It is particularly effective for PP homopolymer...
Sinpolene MBW001LE is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW001LE offers high colouring value with excellent quality...
Sinpolene MBW008LE is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW008LE contains extender which gives anti-blocking properties...
Sinpolene MBW009 is a polyethylene-based bluish white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW009 contains extender which gives anti-blocking properties...
Sinpolene MBW011LE is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW011LE offers high colouring value with excellent quality...
Sinpolene MBW0141 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow molding and extrusion of polyolefins. Sinpolene MBW0141 offers high coloring value with excellent quality...
Sinpolene MBW0251 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0251 offers high...
Sinpolene MBW0351 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0351 offers...
Sinpolene MBW0442 is a LDPE-base pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. Sinpolene MBW0442 contains extender which gives anti-blocking properties.
Sinpolene MBW0551 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0551 offers high...
Sinpolene MBW0651/A is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0651/A offers high...
Sinpolene MBW0661 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0661 offers high...
Sinpolene MBW0722 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0722 offers high...
Sinpolene MBW0771 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW0771 offers...
Sinpolene MBW105LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW105LE offers...
Sinpolene MBW108LE is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW108LE offers...
Sinpolene MBW1182 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1182 offers...
Sinpolene MBW1191 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1191 offers...
Sinpolene MBW1281 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading,...
Sinpolene MBW1282 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250C. With...
Sinpolene MBW1322/T is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding, injection and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW1322/T...
Sinpolene MBW1331 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1331 offers...
Sinpolene MBW1381 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene...
Sinpolene MBW1391 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene...
Sinpolene MBW1444 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1444 offers high colouring...
Sinpolene MBW1581 is a polyolefin based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, With its high pigment loading,...
Sinpolene MBW1664 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1664 offers high colouring...
Sinpolene MBW1674 is a polypropylene-based pure white masterbatch designed specifically for use in injection moulding and sheet extrusion of polypropylene. With its high pigment loading, Sinpolene MBW1674 offers high colouring...
Sinpolene MBW1701 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1701...
Sinpolene MBW1702 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1702...
Sinpolene MBW1712 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW1712...
Sinpolene MBW1781 is a polyethylene-based bluish white masterbatch, designed specifically for use in injection moulding and sheet extrusion of polyolefin. With its high pigment loading, Sinpolene MBW1781 offers high colouring...
Sinpolene MBW1791 is a polyethylene-based pure white masterbatch designed specifically for use in film extrusion, general purpose and T-shirt bags application. With its high pigment loading, Sinpolene MBW1791 offers high...
SINPOLENE MBW1988 is a polyethylene-based white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefin. With its high pigment loading, SINPOLENE MBW1988...
Sinpolene MBW1994 is a polypropylene-based pure white masterbatch designed specifically for use in compounding application. With its high pigment loading, Sinpolene MBW1994 offers high colouring value with excellent quality and...
Sinpolene MBW2422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its extremely high pigment loading, Sinpolene MBW2422...
Sinpolene MBW2492 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, cast film, blow moulding and extrusion of polyolefins, where processing temperatures exceed 250?C. With...
Sinpolene MBW2888 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW2888 offers...
Sinpolene MBW3092 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, of polyolefins, With its high pigment loading, Sinpolene MBW3092 offers high colouring value with...
Sinpolene MBW3191 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3191 offers...
Sinpolene MBW3422 is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and co-extrusion of polyolefins. With its high pigment loading, Sinpolene MBW3422 offers...
Sinpolene White MBW3281/AO is a polyethylene-based pure white masterbatch designed specifically for use in tubular film blowing, blow moulding and extrusion of polyolefins. With its extremely high pigment loading, Sinpolene...
Terraloy MB-10000A is a Thermoplastics Starch/LLDPE masterbatch that contains up to 50% of TPS renewable content. Melt index (E) for LLDPE for the masterbatch is 0.9. This compound is for...
Terraloy MB-13000A is a Thermoplastics Starch/PP masterbatch that contains up to 50% of TPS renewable content. Impact PP melt index (L) in the masterbatch is 20. This compound is for...
Terraloy MB-18003A is a Thermoplastics Starch/HIPS masterbatch that contains up to 50% of TPS renewable content. High Impact PS Melt index (L) for the masterbatch is 9.8. This compound is...
Terraloy MB-20001A is a Thermoplastics Starch/Biodegradable Copolyester masterbatch that contains up to 50% of TPS renewable content and is 100% biodegradable. Biodegradable Copolyester melt index in the masterbatch is 5.
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive Antistatic Plasticizer Features Antistatic Conductive Electromagnetic Shielding (EMI) Ethylene Oxide Sterilizable Non-DEHP Plasticizer...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive UV Stabilizer Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Additive UV Stabilizer Uses Automotive Exterior Trim Appearance Opaque Forms Pellets Processing Method Extrusion...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Agency Ratings NSF 61 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Agency Ratings UL 94 V0 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Conductive Flame Retardant Good Abrasion Resistance Good Wear Resistance Uses Tubing Appearance Black...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good Weather Resistance High Impact Resistance Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Good Weather Resistance High Impact Resistance Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Gloss High Impact Resistance Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Medium Gloss Appearance Opaque Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Medium Gloss Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Flow Medium Impact Resistance Agency Ratings NSF 61 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Flow Medium Impact Resistance Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Oil Resistant Ultra High Molecular Weight Uses Footwear Gaskets Hose Power/Other Tools Seals...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Flame Retardant Uses Cable Jacketing Coaxial Cable Jacketing Agency Ratings UL 444 UL...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Flow Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Agency Ratings UL 94 V0 Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features High Impact Resistance Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Flow Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Features Medium Gloss Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Filler / Reinforcement Talc, 12% Filler by Volume Features Flame Retardant Uses Appliance Wire...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Electrical/Electroni c Applications Flexible...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Appliance Wire Jacketing Cable Jacketing Connectors Flexible Cord Jacketing Industrial...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliances Bonding Cell Phones Dental Applications Flexible Grips Handles Knobs Overmolding Power/Other Tools...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Applications Automotive Exterior Parts Automotive Exterior Trim Automotive Interior Parts Blow Molding...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Handles Kitchenware Medical/Healthcare Applications Packaging Safety Equipment Sporting Goods...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Closures Consumer Applications Gaskets Kitchenware Packaging Safety Equipment Sporting Goods Toothbrush Handles Tubing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Clear/Transparent...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Opaque...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Agency Ratings ISO 10993 Part 5 Appearance Translucent...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Medical/Healthcare Applications Pharmaceuticals Safety Equipment Appearance Clear/Transparent Forms Pellets Processing Method Extrusion Injection...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Black Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Appearance Translucent Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications CHRYSLER MS-DC243 CPN2457 1 Appearance Opaque Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Parts Automotive Specifications FORD ESB-M2D246-A3 Appearance Opaque Forms Pellets Processing Method...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Appearance Opaque Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Appearance Translucent Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER MS-DB590 4785 1 Appearance Translucent Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER MS-DC242 CPN4707 1 Appearance Translucent Forms Pellets...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Exterior Trim Automotive Specifications GM ITTA 8509 Appearance Opaque Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Clear/Transparent Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Appearance Opaque Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Automotive Interior Parts Automotive Specifications CHRYSLER PS-7000 1 Appearance Opaque Forms Pellets Processing...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Wire & Cable Applications RoHS Compliance RoHS Compliant Appearance Opaque Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Flame Retardant Features Flame Retardant Uses Appliance Components Housings Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Additive Flame Retardant Features Flame Retardant Uses Film Thin-walled Parts Appearance Natural Color Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Flame Retardant Halogen Free Uses Electrical Parts Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Flame Retardant Halogen Free Uses Insulation Shield Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Halogen Free Uses Electrical Parts Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Features Halogen Free Uses Electrical/Electroni c Applications Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Calcium Carbonate, 50% Filler by Weight Features Homopolymer Uses Appliance Components Forms Pellets
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High...
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Latin America Filler / Reinforcement Glass\Mineral, 30% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat...
Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Non-DEHP Plasticizer Uses Tubing Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogen Free Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Flame Retardant Halogenated Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Good Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Medium Impact Resistance Forms Granules
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Medium Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Non-Toxic Uses Hose Tubing Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Ultra High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Ultra High Impact Resistance Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Flexibility Non-Phthalate Plasticizer Radiation Sterilizable Uses Medical/Healthcare Applications Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance High Gloss Uses Corrugated Pipe Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Oil Resistant Uses Gaskets Liners Forms Granules Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Medium Gloss Medium Impact Resistance Uses Electrical/Electroni c Applications Profiles Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Forms Granules Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Ethylene Oxide Sterilizable Uses Medical/Healthcare Applications Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Foamable Uses Foam Profiles Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Foamable Uses Footwear Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Bottles Containers RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Film Shrink Wrap Forms Granules Processing Method Blown Film
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Hose Tubing Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Hose Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Shrink Wrap Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features Food Contact Acceptable Uses Shrink Wrap RoHS Compliance RoHS Compliant Forms Pellets Processing Method Blown Film
Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Film RoHS Compliance RoHS Compliant Forms Pellets Processing Method Film Extrusion
Material Status Commercial: Active Availability Asia Pacific Features General Purpose Uses Piping Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Flexibility Uses Footwear Forms Granules Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Conduit Piping Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Conduit Profiles Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical/Electroni c Applications Profiles Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Foam Profiles Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Electrical/Electroni c Applications Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Piping Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Impact Resistance Uses Piping RoHS Compliance RoHS Compliant Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Gaskets Liners Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Garden Hose Forms Granules Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Garden Hose Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good Stiffness Uses Gaskets Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good UV Resistance Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Good UV Resistance Uses Bottles Containers Forms Granules Processing Method Blown Film
Material Status Commercial: Active Availability Asia Pacific Features Good UV Resistance Uses Fencing & Decking Wire & Cable Applications Forms Granules Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Conduit Piping Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Piping Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features High Impact Resistance Uses Piping RoHS Compliance RoHS Compliant Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features High Stiffness Uses Garden Hose Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Electrical/Electroni c Applications Profiles Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Bottles Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Piping Forms Powder Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Medium Impact Resistance Uses Profiles Forms Powder
Material Status Commercial: Active Availability Asia Pacific Features Oil Resistant Uses Gaskets Liners Forms Granules Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Oil Resistant Uses Footwear Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Features Radiation (Gamma) Resistant Forms Granules Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Features Ultra High Impact Resistance Uses Containers Forms Pellets Processing Method Blow Molding
Material Status Commercial: Active Availability Asia Pacific Features X-Ray Shielding Uses Medical Appliances Forms Pellets
Material Status Commercial: Active Availability Asia Pacific Features X-Ray Shielding Uses Medical/Healthcare Applications Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Calcium Carbonate, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 10% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Features Good Dimensional Stability Good Impact Resistance High Heat Resistance Medium Rigidity Uses Electrical...
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 20% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 30% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Glass Fiber, 40% Filler by Weight Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Filler / Reinforcement Titanium Dioxide Equivalent, 60% Filler by Weight Features General Purpose Uses Film Masterbatch Appearance White Forms Pellets Processing Method Blown...
Material Status Commercial: Active Availability Asia Pacific Forms Pellets
Material Status Commercial: Active Availability Asia Pacific Uses Appliances Bonding Cell Phones Dental Applications Flexible Grips Handles Knobs Overmolding Power/Other Tools Sporting Goods Toothbrush Handles Writing Instruments Appearance Opaque Processing...
Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Food Containers Gaskets Overmolding Pacifiers Seats Toothbrush Handles Tubing Writing Instruments Appearance Natural Color Forms Pellets Processing Method Extrusion Injection...
Material Status Commercial: Active Availability Asia Pacific Uses Flexible Grips Handles Plugs Shock Absorbing Pads Toys Appearance Natural Color Forms Pellets Processing Method Extrusion Injection Molding
Material Status Commercial: Active Availability Asia Pacific Uses Footwear General Purpose Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Uses Footwear Forms Pellets Processing Method Compression Molding
Material Status Commercial: Active Availability Asia Pacific Uses Footwear Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Uses Garden Hose Forms Granules Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Uses Garden Hose Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Uses General Purpose Forms Pellets Processing Method Injection Molding
Material Status Commercial: Active Availability Asia Pacific Uses Hose Forms Pellets Processing Method Extrusion
Material Status Commercial: Active Availability Asia Pacific Uses Hose Forms Pellets Processing Method Injection Molding

<< Prev Next >>