The HHT152P030HE0 is an axial leaded aluminum electrolytic capacitor rated for 30 Vdc at 175 °C with a capacitance of 1500 µF, capacitance tolerance of -10/+30%, and maximum ESR of 133 mΩ at 25 °C. It measures 22 mm in diameter and 37 mm in length, with stainless steel case material. The capacitor is tested for 2000 hours at rated voltage and temperature, supports ripple current up to 7.3 Arms at 150 °C, and operates from -40 °C to +175 °C. It meets MIL-STD-202 Method 204 for 20g vibration and has a leakage current of 0.003CV + 4.0 µA after 5 minutes at rated voltage. The case is marked with a label.
CAP ALUM 1500UF 30V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HHT152P030HE0 | HHT152P030HE0 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1500 microF | 1500 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) |