The HHT472P016HL0 is a 4700 µF aluminum electrolytic capacitor rated for 16 Vdc, designed for operation at up to 175 °C with a capacitance tolerance of -10%/+30%. It features a stainless steel case with dimensions of 22 mm diameter by 53 mm length and a maximum ESR of 42 mΩ at 120 Hz and 25 °C. The part supports a ripple current of 10.3 Arms at 150 °C ambient and meets a 2000-hour life test at rated voltage and temperature. It operates across a temperature range of -40 °C to +175 °C, complying with MIL-STD-202 Method 204 for 20g vibration. Capacitance retention at -40 °C and low-temperature storage performance are specified, with a leakage current defined as I = 0.003CV + 4.0 µA after 5 minutes at rated voltage.
CAP ALUM 4700UF 16V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HHT472P016HL0 | HHT472P016HL0 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) |