For New Design: Yes
Capacitance: 220 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 500 mA @ 100 kHz, 125°C
ESR: 1.06 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 500 mA @ 100 kHz, 125°C
ESR: 1.06 Ω @ 120 Hz, 20°C
Diameter: 10mm
Length: 12.5mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HJR227M025 is a 220 µF, 25 VDC aluminum electrolytic capacitor designed for high-temperature applications up to 125°C, with a rated ripple current of 500 mA at 120 Hz and 20°C. It has an ESR of 1.055 Ω at 120 Hz and 20°C, and a nominal diameter and length of 10 mm and 12.5 mm respectively. The capacitor supports a capacitance tolerance of +20% at 120 Hz and 20°C, and operates from -40°C to +125°C. Load life is 3000 hours at 125°C with rated ripple current applied, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value. Lead spacing is 5.0 mm. The part belongs to a series rated for 10 to 450 VDC, with standardized dimensions for each case size.
Datasheet Summary Powered by GS/AI
HJR227M025 is a 220 µF, 25 VDC aluminum electrolytic capacitor designed for high-temperature applications up to 125°C, with a rated ripple current of 500 mA at 120 Hz and 20°C. It has an ESR of 1.055 Ω at 120 Hz and 20°C, and a nominal diameter and length of 10 mm and 12.5 mm respectively. The capacitor supports a capacitance tolerance of +20% at 120 Hz and 20°C, and operates from -40°C to +125°C. Load life is 3000 hours at 125°C with rated ripple current applied, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value. Lead spacing is 5.0 mm. The part belongs to a series rated for 10 to 450 VDC, with standardized dimensions for each case size.