Cornell Dubilier Aluminum Electrolytic Capacitor 120Uf 2V 20%, Smd; Capacitance Cornell Dubilier ESRD121M02XB

Description
ALUMINUM ELECTROLYTIC CAPACITOR 120UF 2V 20%, SMD; Capacitance:120µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Product Height:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 120UF 2V 20%, SMD; Capacitance:120µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Product Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 120Uf 2V 20%, Smd; Capacitance Cornell Dubilier - 57K0997 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 120Uf 2V 20%, Smd; Capacitance Cornell Dubilier
57K0997
Aluminum Electrolytic Capacitor 120Uf 2V 20%, Smd; Capacitance Cornell Dubilier 57K0997
ALUMINUM ELECTROLYTIC CAPACITOR 120UF 2V 20%, SMD; Capacitance:120µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Product Height:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 120UF 2V 20%, SMD; Capacitance:120µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Product Height:- RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - ESRD121M02XB - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ESRD121M02XB
Aluminum - Polymer Capacitors ESRD121M02XB
CAP ALUM POLY 120UF 20% 2V SMD

CAP ALUM POLY 120UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 57K0997 ESRD121M02XB
Product Name Aluminum Electrolytic Capacitor 120Uf 2V 20%, Smd; Capacitance Cornell Dubilier Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 120 microF 120 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers