For New Design: Yes
Capacitance: 220 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 2,000 @ 125°C
Ripple Current: 340 mA @ 100 kHz, 125°C
ESR: 1.43 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 11mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 2,000 @ 125°C
Ripple Current: 340 mA @ 100 kHz, 125°C
ESR: 1.43 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 11mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
HJR227M010 is a 220 µF, 10 V aluminum electrolytic capacitor designed for high-temperature operation in inverters and motor controls. It has a diameter of 8 mm and a length of 11 mm, with a lead spacing of 3.5 mm. It operates from -40°C to +125°C, has a dissipation factor of 0.19 at 120 Hz and 20°C, a ripple current rating of 340 mA at 100 kHz and 125°C, and an ESR of 1.43 Ω at 120 Hz and 20°C. It is rated for 2000 hours load life at 125°C with rated ripple current applied, and meets a capacitance tolerance of +20% at 120 Hz, 20°C.
Datasheet Summary Powered by GS/AI
HJR227M010 is a 220 µF, 10 V aluminum electrolytic capacitor designed for high-temperature operation in inverters and motor controls. It has a diameter of 8 mm and a length of 11 mm, with a lead spacing of 3.5 mm. It operates from -40°C to +125°C, has a dissipation factor of 0.19 at 120 Hz and 20°C, a ripple current rating of 340 mA at 100 kHz and 125°C, and an ESR of 1.43 Ω at 120 Hz and 20°C. It is rated for 2000 hours load life at 125°C with rated ripple current applied, and meets a capacitance tolerance of +20% at 120 Hz, 20°C.