Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf, 2.5V, 20%, Smd; Capacitance Cornell Dubilier ESRD101M0EXB

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 2.5V, 20%, SMD; Capacitance:100µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 2.5V, 20%, SMD; Capacitance:100µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 2.5V, 20%, Smd; Capacitance Cornell Dubilier - 57K0987 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 2.5V, 20%, Smd; Capacitance Cornell Dubilier
57K0987
Aluminum Electrolytic Capacitor 100Uf, 2.5V, 20%, Smd; Capacitance Cornell Dubilier 57K0987
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 2.5V, 20%, SMD; Capacitance:100µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 2.5V, 20%, SMD; Capacitance:100µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - ESRD101M0EXB - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ESRD101M0EXB
Aluminum - Polymer Capacitors ESRD101M0EXB
CAP ALUM POLY 100UF 20% 2.5V SMD

CAP ALUM POLY 100UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 57K0987 ESRD101M0EXB
Product Name Aluminum Electrolytic Capacitor 100Uf, 2.5V, 20%, Smd; Capacitance Cornell Dubilier Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details