8.2µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 45mOhm 1000 Hrs @ 105°C
8.2µF 16V Aluminum - Polymer Capacitors 2917 (7343 Metric) 45mOhm 1000 Hrs @ 105°C
CAP ALUM POLY 8.2UF 20% 16V SMD Product overview: ESRD8R2M16R from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 8.2UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-ESRD8R2M16R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 8.2UF 20% 16V SMD
CAP ALUM POLY 8.2UF 20% 16V SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-4075-2-ND | 69-ESRD8R2M16R | ESRD8R2M16R | ESRD8R2M16R |
| Product Name | Aluminum - Polymer Capacitors | SMD 8.2UF 16V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Applications | Bypass | Bypass; Bypass, Decoupling | Bypass | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8.2 microF | 8.2 microF | 8.2 microF | 8.2 microF |