For New Design: Yes
Capacitance: 330 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 630 mA @ 100 kHz, 125°C
ESR: 703.3 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 330 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 630 mA @ 100 kHz, 125°C
ESR: 703.3 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HJR337M025 is a 330 µF, 25 V aluminum electrolytic capacitor rated for operation from -40°C to +125°C. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.7033 Ω and a rated RMS ripple current of 630 mA. The capacitor supports a load life of 3,000 hours at 125°C with rated ripple current applied, with a capacitance change within 30% of initial and dissipation factor under 300% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The HJR337M025 is a 330 µF, 25 V aluminum electrolytic capacitor rated for operation from -40°C to +125°C. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. At 120 Hz and 20°C, it exhibits an ESR of 0.7033 Ω and a rated RMS ripple current of 630 mA. The capacitor supports a load life of 3,000 hours at 125°C with rated ripple current applied, with a capacitance change within 30% of initial and dissipation factor under 300% of the maximum specified value.