Cornell Dubilier Aluminum - Polymer Capacitors ESRD8R2M16R

Description
CAP ALUM POLY 8.2UF 20% 16V SMD
Datasheet
Description
CAP ALUM POLY 8.2UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - ESRD8R2M16R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ESRD8R2M16R
Aluminum - Polymer Capacitors ESRD8R2M16R
CAP ALUM POLY 8.2UF 20% 16V SMD

CAP ALUM POLY 8.2UF 20% 16V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 8.2Uf 16V 20%, Smd, Full Reel; Capacitance Cornell Dubilier - 12C4456 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8.2Uf 16V 20%, Smd, Full Reel; Capacitance Cornell Dubilier
12C4456
Aluminum Electrolytic Capacitor 8.2Uf 16V 20%, Smd, Full Reel; Capacitance Cornell Dubilier 12C4456
ALUMINUM ELECTROLYTIC CAPACITOR 8.2UF 16V 20%, SMD, FULL REEL; Capacitance:8.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8.2UF 16V 20%, SMD, FULL REEL; Capacitance:8.2µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.045ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ESRD8R2M16R 12C4456
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor 8.2Uf 16V 20%, Smd, Full Reel; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.2 microF 8.2 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701194 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers