Cornell Dubilier Aluminum Electrolytic HJR337M016

Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz, 125°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz, 125°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HJR337M016 is a 330 µF, 16V aluminum electrolytic capacitor designed for general-purpose applications including inverters and motor controls. It has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5.0 mm. The capacitor operates from -40°C to +125°C and has a load life of 3,000 hours at 125°C with rated ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.8038 Ω and a rated RMS ripple current of 500 mA. Capacitance tolerance is +20% at 120 Hz, 20°C. The dissipation factor is 0.8038 at 120 Hz, 20°C.

Datasheet Summary
Powered by GS/AI

HJR337M016 is a 330 µF, 16V aluminum electrolytic capacitor designed for general-purpose applications including inverters and motor controls. It has a diameter of 10 mm and a length of 12.5 mm, with a lead spacing of 5.0 mm. The capacitor operates from -40°C to +125°C and has a load life of 3,000 hours at 125°C with rated ripple current applied. At 120 Hz and 20°C, it has an ESR of 0.8038 Ω and a rated RMS ripple current of 500 mA. Capacitance tolerance is +20% at 120 Hz, 20°C. The dissipation factor is 0.8038 at 120 Hz, 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - HJR337M016 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
HJR337M016
Aluminum Electrolytic HJR337M016
For New Design: Yes Capacitance: 330 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 3,000 @ 125°C Ripple Current: 500 mA @ 100 kHz, 125°C ESR: 803.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 330 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 125°C
  • Load Life: 3,000 @ 125°C
  • Ripple Current: 500 mA @ 100 kHz, 125°C
  • ESR: 803.8 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number HJR337M016
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C713U016BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers