Cornell Dubilier Aluminum - Polymer Capacitors ESRD330M08R-F

Description
CAP ALUM POLY 33UF 20% 8V SMD
Datasheet
Description
CAP ALUM POLY 33UF 20% 8V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - ESRD330M08R-F - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
ESRD330M08R-F
Aluminum - Polymer Capacitors ESRD330M08R-F
CAP ALUM POLY 33UF 20% 8V SMD

CAP ALUM POLY 33UF 20% 8V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 33Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier - 57K1036 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier
57K1036
Aluminum Electrolytic Capacitor 33Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier 57K1036
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 8V, 20%, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 8V, 20%, SMD, FULL REEL; Capacitance:33µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ESRD330M08R-F 57K1036
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor 33Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C681T200AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701051 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details