HHT471P040HE0 is an axial leaded aluminum electrolytic capacitor rated for 40 Vdc and 470 µF, with a case size of 22 mm diameter by 37 mm length. It operates from -40 °C to +175 °C, maintains capacitance retention at low temperatures, and is tested for 2000 hours at rated voltage and 175 °C. The capacitor features a stainless steel case, a capacitance tolerance of -10% to +30%, and a maximum ESR of 423 mΩ at 120 Hz and 25 °C. Ripple current rating at 150 °C is 5.5 Arms. It meets MIL-STD-202 Method 204 for 20g vibration and is designed for high-temperature applications without voltage derating.
CAP ALUM 470UF 40V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HHT471P040HE0 | HHT471P040HE0 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) |