The HHT222P030HJ0 is a 3300 µF aluminum electrolytic capacitor rated for 30 Vdc at 175 °C, with a case size of 22 mm diameter by 45 mm length, offering a maximum ESR of 90 mΩ at 120 Hz and a ripple current rating of 8.9 A at 150 °C. Built with a stainless steel case, it operates from -40 °C to +175 °C and meets a DC life test of 2000 hours at rated voltage and temperature. The capacitance tolerance is -10% / +30%, and it supports up to 20g vibration per MIL-STD-202 Method 204.
CAP ALUM 2200UF 30V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HHT222P030HJ0 | HHT222P030HJ0 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 2200 microF | 2200 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) |