Cornell Dubilier Aluminum - Polymer Capacitors ESRD121M06XR

Description
120µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - ESRD121M06XR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
ESRD121M06XR-ND
Aluminum - Polymer Capacitors ESRD121M06XR-ND
120µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C

120µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - ESRD121M06XR - 1050164-ESRD121M06XR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ESRD121M06XR
1050164-ESRD121M06XR
Aluminum - Polymer Capacitors - ESRD121M06XR 1050164-ESRD121M06XR
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050164-ESRD121M06XR Packaging: Reel - TR Type: Polymer Voltage Rating: 6.3V Applications: Bypass, Decoupling Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 120μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) ESR: 12 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Dimension: 2917 (7343 Metric) Ripple Current - High Frequency: 3.3A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050164-ESRD121M06XR
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 6.3V
Applications: Bypass, Decoupling
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 120μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ESR: 12 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Dimension: 2917 (7343 Metric)
Ripple Current - High Frequency: 3.3A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ESRD121M06XR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
ESRD121M06XR
Capacitors - Aluminum - Polymer Capacitors ESRD121M06XR
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ESRD121M06XR-ND 1050164-ESRD121M06XR ESRD121M06XR
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors - ESRD121M06XR Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers