Cornell Dubilier Aluminum - Polymer Capacitors - ESRD820M0ER ESRD820M0ER

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770992-ESRD820M0ER Series: ESRD Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 2.5V Applications: Bypass, Decoupling Mounting: SMD Capacitance: 82μF Tolerance: ±20% ESR (Equivalent Series Resistance): 18 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: ESRD Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Ripple Current - High Frequency: 2.5A @ 100kHz Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NSP820M2.5D2ATRF; EEFHL0E820R; 2.5SLE82M; NSP820M2.5D2XATRF; Introduction Date: September 11, 2002 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770992-ESRD820M0ER Series: ESRD Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 2.5V Applications: Bypass, Decoupling Mounting: SMD Capacitance: 82μF Tolerance: ±20% ESR (Equivalent Series Resistance): 18 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: ESRD Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Ripple Current - High Frequency: 2.5A @ 100kHz Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NSP820M2.5D2ATRF; EEFHL0E820R; 2.5SLE82M; NSP820M2.5D2XATRF; Introduction Date: September 11, 2002 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - ESRD820M0ER - 770992-ESRD820M0ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - ESRD820M0ER
770992-ESRD820M0ER
Aluminum - Polymer Capacitors - ESRD820M0ER 770992-ESRD820M0ER
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 770992-ESRD820M0ER Series: ESRD Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: 2917 (7343 Metric) Voltage Rating: 2.5V Applications: Bypass, Decoupling Mounting: SMD Capacitance: 82μF Tolerance: ±20% ESR (Equivalent Series Resistance): 18 mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: ESRD Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Ripple Current - High Frequency: 2.5A @ 100kHz Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NSP820M2.5D2ATRF; EEFHL0E820R; 2.5SLE82M; NSP820M2.5D2XATRF; Introduction Date: September 11, 2002 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 770992-ESRD820M0ER
Series: ESRD
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: 2917 (7343 Metric)
Voltage Rating: 2.5V
Applications: Bypass, Decoupling
Mounting: SMD
Capacitance: 82μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 18 mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: ESRD
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Ripple Current - High Frequency: 2.5A @ 100kHz
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): NSP820M2.5D2ATRF; EEFHL0E820R; 2.5SLE82M; NSP820M2.5D2XATRF;
Introduction Date: September 11, 2002
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 770992-ESRD820M0ER
Product Name Aluminum - Polymer Capacitors - ESRD820M0ER
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers