Cornell Dubilier Aluminum Electrolytic Capacitor HVMLS173M020EB0D

Description
MLS Flatpack capacitors stand up while keeping a low profile Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.
Request a Quote Datasheet
Description
MLS Flatpack capacitors stand up while keeping a low profile Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor - HVMLS173M020EB0D - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
HVMLS173M020EB0D
Aluminum Electrolytic Capacitor HVMLS173M020EB0D
MLS Flatpack capacitors stand up while keeping a low profile Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.

MLS Flatpack capacitors stand up while keeping a low profile
Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - HVMLS173M020EB0D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
HVMLS173M020EB0D
Capacitors - Aluminum Electrolytic Capacitors HVMLS173M020EB0D
CAP ALUM 17000UF 20% 20V FLATPCK

CAP ALUM 17000UF 20% 20V FLATPCK

Supplier's Site

Technical Specifications

  Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number HVMLS173M020EB0D HVMLS173M020EB0D
Product Name Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF 17000 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 104SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers