Cornell Dubilier Aluminum Electrolytic HJR478M016

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.72 A @ 100 kHz, 125°C ESR: 56.4 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 32mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.72 A @ 100 kHz, 125°C ESR: 56.4 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 32mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HJR478M016 is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 4700 µF and a capacitance tolerance of +20% at 120 Hz and 20°C. It operates from -40°C to +125°C and has an ESR of 0.0564 Ω at 120 Hz and 20°C. The capacitor supports a ripple current of 1720 mA RMS at 120 Hz and 125°C. It is specified for a load life of 5000 hours at 125°C with rated ripple current applied. The unit has a diameter of 18 mm and a length of 32 mm, with a lead spacing of 7.5 mm.

Datasheet Summary
Powered by GS/AI

HJR478M016 is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 4700 µF and a capacitance tolerance of +20% at 120 Hz and 20°C. It operates from -40°C to +125°C and has an ESR of 0.0564 Ω at 120 Hz and 20°C. The capacitor supports a ripple current of 1720 mA RMS at 120 Hz and 125°C. It is specified for a load life of 5000 hours at 125°C with rated ripple current applied. The unit has a diameter of 18 mm and a length of 32 mm, with a lead spacing of 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - HJR478M016 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
HJR478M016
Aluminum Electrolytic HJR478M016
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 125°C Load Life: 5,000 @ 125°C Ripple Current: 1.72 A @ 100 kHz, 125°C ESR: 56.4 mΩ @ 120 Hz, 20°C Diameter: 18mm Length: 32mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 125°C
  • Load Life: 5,000 @ 125°C
  • Ripple Current: 1.72 A @ 100 kHz, 125°C
  • ESR: 56.4 mΩ @ 120 Hz, 20°C
  • Diameter: 18mm
  • Length: 32mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number HJR478M016
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details