For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 920 mA @ 100 kHz, 125°C
ESR: 265.3 mΩ @ 120 Hz, 20°C
Diameter: 13mm
Length: 20mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 920 mA @ 100 kHz, 125°C
ESR: 265.3 mΩ @ 120 Hz, 20°C
Diameter: 13mm
Length: 20mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HJR108M016 is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF and a tolerance of ±20%. It operates from -40°C to +125°C and has a load life of 5000 hours at 125°C with rated ripple current applied. The ripple current is 920 mA at 120 Hz and 20°C, and the ESR is 0.2653 Ω at 120 Hz and 20°C. The case dimensions are 13 mm in diameter and 20 mm in length, with a lead spacing of 5 mm.
Datasheet Summary Powered by GS/AI
The HJR108M016 is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 1000 µF and a tolerance of ±20%. It operates from -40°C to +125°C and has a load life of 5000 hours at 125°C with rated ripple current applied. The ripple current is 920 mA at 120 Hz and 20°C, and the ESR is 0.2653 Ω at 120 Hz and 20°C. The case dimensions are 13 mm in diameter and 20 mm in length, with a lead spacing of 5 mm.