For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.38 A @ 100 kHz, 125°C
ESR: 95.5 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 25mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.38 A @ 100 kHz, 125°C
ESR: 95.5 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 25mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HJR338M010 is a 3300 µF aluminum electrolytic capacitor rated for 10 VDC, designed for general-purpose applications including inverters and motor controls. It features an operating temperature range of -40°C to +125°C and a load life of 5000 hours at 125°C with rated ripple current. The capacitor has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. Its ESR is 0.0955 Ω at 120 Hz and 20°C, and the maximum RMS ripple current is 1380 mA at 120 Hz and 125°C. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The HJR338M010 is a 3300 µF aluminum electrolytic capacitor rated for 10 VDC, designed for general-purpose applications including inverters and motor controls. It features an operating temperature range of -40°C to +125°C and a load life of 5000 hours at 125°C with rated ripple current. The capacitor has a diameter of 16 mm and a length of 25 mm, with a lead spacing of 7.5 mm. Its ESR is 0.0955 Ω at 120 Hz and 20°C, and the maximum RMS ripple current is 1380 mA at 120 Hz and 125°C. Capacitance tolerance is +20% at 120 Hz and 20°C.