For New Design: Yes
Capacitance: 470 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 770 mA @ 100 kHz, 125°C
ESR: 564.4 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 770 mA @ 100 kHz, 125°C
ESR: 564.4 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 20mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HJR477M016 is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF and a capacitance tolerance of +20% at 120 Hz and 20°C. It has a maximum ESR of 0.5644 Ω at 120 Hz and 20°C, and a rated ripple current of 770 mA RMS at 120 Hz and 125°C. The component is housed in a cylindrical case measuring 10 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. It operates at temperatures ranging from -40°C to +125°C and is rated for 3000 hours of load life at 125°C with rated ripple current applied. The dissipation factor is 0.5644 at 120 Hz and 20°C, and leakage current is specified as 0.03CV or 4 µA, whichever is greater.
Datasheet Summary Powered by GS/AI
The HJR477M016 is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 470 µF and a capacitance tolerance of +20% at 120 Hz and 20°C. It has a maximum ESR of 0.5644 Ω at 120 Hz and 20°C, and a rated ripple current of 770 mA RMS at 120 Hz and 125°C. The component is housed in a cylindrical case measuring 10 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. It operates at temperatures ranging from -40°C to +125°C and is rated for 3000 hours of load life at 125°C with rated ripple current applied. The dissipation factor is 0.5644 at 120 Hz and 20°C, and leakage current is specified as 0.03CV or 4 µA, whichever is greater.