For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.45 A @ 100 kHz, 125°C
ESR: 80.4 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 32mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 5,000 @ 125°C
Ripple Current: 1.45 A @ 100 kHz, 125°C
ESR: 80.4 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 32mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HJR338M016 is an aluminum electrolytic capacitor rated for 16 V DC with a capacitance of 3300 µF and a tolerance of ±20%. It has a maximum ESR of 0.0804 Ω at 120 Hz and 20°C, and a rated ripple current of 1450 mA at 120 Hz and 125°C. The component measures 16 mm in diameter and 32 mm in length, with a lead spacing of 7.5 mm. It operates over a temperature range of -40°C to +125°C and has a load life of 5000 hours at 125°C with rated ripple current applied.
Datasheet Summary Powered by GS/AI
The HJR338M016 is an aluminum electrolytic capacitor rated for 16 V DC with a capacitance of 3300 µF and a tolerance of ±20%. It has a maximum ESR of 0.0804 Ω at 120 Hz and 20°C, and a rated ripple current of 1450 mA at 120 Hz and 125°C. The component measures 16 mm in diameter and 32 mm in length, with a lead spacing of 7.5 mm. It operates over a temperature range of -40°C to +125°C and has a load life of 5000 hours at 125°C with rated ripple current applied.