The HHT901P040HL0 is an axial leaded aluminum electrolytic capacitor rated for 40 Vdc operation up to 175 °C with a capacitance of 900 µF and a capacitance tolerance of -10% / +30%. It has a case size of 22 mm diameter by 53 mm length, a maximum ESR of 221 mΩ at 120 Hz and 25 °C, and a ripple current rating of 8.1 A at 150 °C ambient. The capacitor is constructed with a stainless steel case, maintains capacitance retention at -40 °C, and meets a DC life test of 2000 hours at rated voltage and 175 °C. Vibration resistance complies with MIL-STD-202, Method 204, at 20 g.
CAP ALUM 900UF 40V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HHT901P040HL0 | HHT901P040HL0 |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 900 microF | 900 microF |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) |