Cornell Dubilier Aluminum - Polymer Capacitors ESRE331M0EXR

Description
330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - ESRE331M0EXR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
ESRE331M0EXR-ND
Aluminum - Polymer Capacitors ESRE331M0EXR-ND
330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

330µF 2.5V Aluminum - Polymer Capacitors 2917 (7343 Metric) 10mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - ESRE331M0EXR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
ESRE331M0EXR
Capacitors - Aluminum - Polymer Capacitors ESRE331M0EXR
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number ESRE331M0EXR-ND ESRE331M0EXR
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications Bypass Bypass; Bypass, Decoupling
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1713190 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 380LX151M400H032 - Richardson RFPD
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers