For New Design: Yes
Capacitance: 470 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 630 mA @ 100 kHz, 125°C
ESR: 670.2 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 470 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 3,000 @ 125°C
Ripple Current: 630 mA @ 100 kHz, 125°C
ESR: 670.2 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 16mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HJR477M010 is a 470 µF, 10 V aluminum electrolytic capacitor designed for general-purpose applications such as inverters and motor controls. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. The operating temperature range is -40°C to +125°C, and it withstands a surge voltage of 13 V. At 120 Hz and 20°C, the ESR is 0.6702 Ω and the ripple current rating is 630 mA. The load life is 3,000 hours at 125°C with rated ripple current applied. Capacitance tolerance is +20% at 120 Hz, 20°C. Dissipation factor is 0.14 at 120 Hz, 20°C.
Datasheet Summary Powered by GS/AI
The HJR477M010 is a 470 µF, 10 V aluminum electrolytic capacitor designed for general-purpose applications such as inverters and motor controls. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. The operating temperature range is -40°C to +125°C, and it withstands a surge voltage of 13 V. At 120 Hz and 20°C, the ESR is 0.6702 Ω and the ripple current rating is 630 mA. The load life is 3,000 hours at 125°C with rated ripple current applied. Capacitance tolerance is +20% at 120 Hz, 20°C. Dissipation factor is 0.14 at 120 Hz, 20°C.