MLS Flatpack capacitors stand up while keeping a low profile
Designed to stand up to the rigors of battle, CDE’s MLS Series of stainless steel Flatpack capacitors now handle up to 50 g’s of vibration. Vigorously tested in-house to the toughest military and industry standards, Cornell Dubilier’s flatpack capacitors are not only rugged, their flat form factor also allows you to fit them into tight spots, cool them, and easily gang them for compact, high bulk storage. Their precision welded construction provides a near hermetic seal that you can bank on up to 80,000 feet.
CAP ALUM 28000UF 20% 5V FLATPACK
| Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | HVMLS283M5R0EA1C | HVMLS283M5R0EA1C |
| Product Name | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 28000 microF | 28000 microF |
| Capacitance Tolerance | 20 (+/- %) |