For New Design: Yes
Capacitance: 100 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 2,000 @ 125°C
Ripple Current: 340 mA @ 100 kHz, 125°C
ESR: 2.32 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 11mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 125°C
Load Life: 2,000 @ 125°C
Ripple Current: 340 mA @ 100 kHz, 125°C
ESR: 2.32 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 11mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HJR107M025 is an aluminum electrolytic capacitor rated for 25V DC with a capacitance of 100 µF and a tolerance of ±20%. It operates from -40°C to +125°C and has a load life of 2000 hours at 125°C with rated ripple current applied. The part has a maximum ESR of 2.321 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 340 mA at 125°C and 100 kHz. Its dimensions are 8 mm in diameter and 11 mm in length, with a lead spacing of 3.5 mm.
Datasheet Summary Powered by GS/AI
The HJR107M025 is an aluminum electrolytic capacitor rated for 25V DC with a capacitance of 100 µF and a tolerance of ±20%. It operates from -40°C to +125°C and has a load life of 2000 hours at 125°C with rated ripple current applied. The part has a maximum ESR of 2.321 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 340 mA at 125°C and 100 kHz. Its dimensions are 8 mm in diameter and 11 mm in length, with a lead spacing of 3.5 mm.